Win Source Part Number: 1339403-Y09410R05000
Category: Resistors - Through Hole Resistors
Series: VCS202
Features: Current Sense, Moisture Resistant
Package: Bulk
Size / Dimension: 1.240" L x 0.177" W (31.50mm x 4.50mm)
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 25
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 2W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 50 mOhms
Package / Case: Radial - 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1339403-Y09410R05000B9L |
| Product Name | Resistors - Through Hole Resistors |
| Technology / Construction | Metal Foil |