Vishay Precision Group Vcs103 0R1010 1.0% Vishay Foil Resistors Y09400R10100F0L

Description
VCS103 0R1010 1.0%
Description
VCS103 0R1010 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vcs103 0R1010 1.0% Vishay Foil Resistors - 58P8491 - Newark, An Avnet Company
Chicago, IL, United States
Vcs103 0R1010 1.0% Vishay Foil Resistors
58P8491
Vcs103 0R1010 1.0% Vishay Foil Resistors 58P8491
VCS103 0R1010 1.0%

VCS103 0R1010 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8491
Product Name Vcs103 0R1010 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details