Vishay Precision Group Vcs103T 0R0500 0.1% Vishay Foil Resistors Y09400R05000B9L

Description
VCS103T 0R0500 0.1%
Description
VCS103T 0R0500 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vcs103T 0R0500 0.1% Vishay Foil Resistors - 94M5509 - Newark, An Avnet Company
Chicago, IL, United States
Vcs103T 0R0500 0.1% Vishay Foil Resistors
94M5509
Vcs103T 0R0500 0.1% Vishay Foil Resistors 94M5509
VCS103T 0R0500 0.1%

VCS103T 0R0500 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94M5509
Product Name Vcs103T 0R0500 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details