Vishay Precision Group Vcs103 0R02500 0.5% Vishay Foil Resistors Y09400R02500D0L

Description
VCS103 0R02500 0.5%
Description
VCS103 0R02500 0.5%

Suppliers

Company
Product
Description
Supplier Links
Vcs103 0R02500 0.5% Vishay Foil Resistors - 58P8489 - Newark, An Avnet Company
Chicago, IL, United States
Vcs103 0R02500 0.5% Vishay Foil Resistors
58P8489
Vcs103 0R02500 0.5% Vishay Foil Resistors 58P8489
VCS103 0R02500 0.5%

VCS103 0R02500 0.5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8489
Product Name Vcs103 0R02500 0.5% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details