Vishay Precision Group Vsh2 100K00 0.01% Vishay Foil Resistors Y0934100K000T0L

Description
VSH2 100K00 0.01%
Description
VSH2 100K00 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsh2 100K00 0.01% Vishay Foil Resistors - 58P8459 - Newark, An Avnet Company
Chicago, IL, United States
Vsh2 100K00 0.01% Vishay Foil Resistors
58P8459
Vsh2 100K00 0.01% Vishay Foil Resistors 58P8459
VSH2 100K00 0.01%

VSH2 100K00 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8459
Product Name Vsh2 100K00 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details