VISHAY PRECISION GROUP
Y092590R0000B0L -- VPR220 90R000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr220 90R000 0.1% Vishay Foil Resistors
Y092590R0000B0L
Description
VPR220 90R000 0.1%
Description
VPR220 90R000 0.1%
Suppliers
Vpr220 90R000 0.1% Vishay Foil Resistors
58P8351
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8351 |
|
Product Name
|
Vpr220 90R000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
221 ohms
View Details
2 suppliers
Technology / Construction
Nicr alloy
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS; No
View Details
Resistance Range
8200 ohms
Tolerance
20 +/- %
Temperature Coefficient
1200 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details