Vishay Precision Group Vpr220 900R00 1.0% Vishay Foil Resistors Y0925900R000F0L

Description
VPR220 900R00 1.0%
Description
VPR220 900R00 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vpr220 900R00 1.0% Vishay Foil Resistors - 58P8354 - Newark, An Avnet Company
Chicago, IL, United States
Vpr220 900R00 1.0% Vishay Foil Resistors
58P8354
Vpr220 900R00 1.0% Vishay Foil Resistors 58P8354
VPR220 900R00 1.0%

VPR220 900R00 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8354
Product Name Vpr220 900R00 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers