Vishay Precision Group Vpr220T 6R0400 1.0% Vishay Foil Resistors Y09256R04000F9L

Description
VPR220T 6R0400 1.0%
Description
VPR220T 6R0400 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vpr220T 6R0400 1.0% Vishay Foil Resistors - 58P8343 - Newark, An Avnet Company
Chicago, IL, United States
Vpr220T 6R0400 1.0% Vishay Foil Resistors
58P8343
Vpr220T 6R0400 1.0% Vishay Foil Resistors 58P8343
VPR220T 6R0400 1.0%

VPR220T 6R0400 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8343
Product Name Vpr220T 6R0400 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details