Vishay Precision Group Vpr220 600R00 1.0% Vishay Foil Resistors Y0925600R000F0L

Description
VPR220 600R00 1.0%
Description
VPR220 600R00 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vpr220 600R00 1.0% Vishay Foil Resistors - 58P8345 - Newark, An Avnet Company
Chicago, IL, United States
Vpr220 600R00 1.0% Vishay Foil Resistors
58P8345
Vpr220 600R00 1.0% Vishay Foil Resistors 58P8345
VPR220 600R00 1.0%

VPR220 600R00 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8345
Product Name Vpr220 600R00 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details