Vishay Precision Group Vpr220 24R0000 0.05% Vishay Foil Resistors Y092524R0000A0L

Description
VPR220 24R0000 0.05%
Description
VPR220 24R0000 0.05%

Suppliers

Company
Product
Description
Supplier Links
Vpr220 24R0000 0.05% Vishay Foil Resistors - 58P8328 - Newark, An Avnet Company
Chicago, IL, United States
Vpr220 24R0000 0.05% Vishay Foil Resistors
58P8328
Vpr220 24R0000 0.05% Vishay Foil Resistors 58P8328
VPR220 24R0000 0.05%

VPR220 24R0000 0.05%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8328
Product Name Vpr220 24R0000 0.05% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details