Vishay Precision Group Vpr220T 20R000 0.05% Vishay Foil Resistors Y092520R0000A9L

Description
VPR220T 20R000 0.05%
Description
VPR220T 20R000 0.05%

Suppliers

Company
Product
Description
Supplier Links
Vpr220T 20R000 0.05% Vishay Foil Resistors - 58P8324 - Newark, An Avnet Company
Chicago, IL, United States
Vpr220T 20R000 0.05% Vishay Foil Resistors
58P8324
Vpr220T 20R000 0.05% Vishay Foil Resistors 58P8324
VPR220T 20R000 0.05%

VPR220T 20R000 0.05%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8324
Product Name Vpr220T 20R000 0.05% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details