Vishay Precision Group Vpr220 168R00 0.01% Vishay Foil Resistors Y0925168R000T0L

Description
VPR220 168R00 0.01%
Description
VPR220 168R00 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vpr220 168R00 0.01% Vishay Foil Resistors - 58P8317 - Newark, An Avnet Company
Chicago, IL, United States
Vpr220 168R00 0.01% Vishay Foil Resistors
58P8317
Vpr220 168R00 0.01% Vishay Foil Resistors 58P8317
VPR220 168R00 0.01%

VPR220 168R00 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8317
Product Name Vpr220 168R00 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details