VISHAY PRECISION GROUP
Y092512R0000A0L -- VPR220 12R000 0.05% VISHAY FOIL RESISTORS
Vishay Precision Group
Vpr220 12R000 0.05% Vishay Foil Resistors
Y092512R0000A0L
Description
VPR220 12R000 0.05%
Description
VPR220 12R000 0.05%
Suppliers
Vpr220 12R000 0.05% Vishay Foil Resistors
58P8312
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8312 |
|
Product Name
|
Vpr220 12R000 0.05% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
37.4 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0040 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details