Vishay Precision Group Vsh1T 50K000 0.01% Vishay Foil Resistors Y087550K0000T9L

Description
VSH1T 50K000 0.01%
Description
VSH1T 50K000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsh1T 50K000 0.01% Vishay Foil Resistors - 58P8262 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1T 50K000 0.01% Vishay Foil Resistors
58P8262
Vsh1T 50K000 0.01% Vishay Foil Resistors 58P8262
VSH1T 50K000 0.01%

VSH1T 50K000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8262
Product Name Vsh1T 50K000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details