VISHAY PRECISION GROUP
Y08753K90000T0L -- VSH1 3K9000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsh1 3K9000 0.01% Vishay Foil Resistors
Y08753K90000T0L
Description
VSH1 3K9000 0.01%
Description
VSH1 3K9000 0.01%
Suppliers
Vsh1 3K9000 0.01% Vishay Foil Resistors
58P8215
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8215 |
|
Product Name
|
Vsh1 3K9000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Power Rating
4 watts
View Details
2 suppliers