Vishay Precision Group Vsh1 3K3000 0.01% Vishay Foil Resistors Y08753K30000T0L

Description
VSH1 3K3000 0.01%
Description
VSH1 3K3000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsh1 3K3000 0.01% Vishay Foil Resistors - 58P8209 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1 3K3000 0.01% Vishay Foil Resistors
58P8209
Vsh1 3K3000 0.01% Vishay Foil Resistors 58P8209
VSH1 3K3000 0.01%

VSH1 3K3000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8209
Product Name Vsh1 3K3000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers