VISHAY PRECISION GROUP
Y08753K00000T0L -- VSH1 3K0000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsh1 3K0000 0.01% Vishay Foil Resistors
Y08753K00000T0L
Description
VSH1 3K0000 0.01%
Description
VSH1 3K0000 0.01%
Suppliers
Vsh1 3K0000 0.01% Vishay Foil Resistors
58P8206
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8206 |
|
Product Name
|
Vsh1 3K0000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Resistance Range
0.0050 ohms
Tolerance
1 +/- %
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details