VISHAY PRECISION GROUP
Y0875350R000T0L -- VSH1 350R00 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsh1 350R00 0.01% Vishay Foil Resistors
Y0875350R000T0L
Description
VSH1 350R00 0.01%
Description
VSH1 350R00 0.01%
Suppliers
Vsh1 350R00 0.01% Vishay Foil Resistors
58P8226
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8226 |
|
Product Name
|
Vsh1 350R00 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details