Vishay Precision Group Vsh1T 33K000 0.01% Vishay Foil Resistors Y087533K0000T9L

Description
VSH1T 33K000 0.01%
Description
VSH1T 33K000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsh1T 33K000 0.01% Vishay Foil Resistors - 58P8220 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1T 33K000 0.01% Vishay Foil Resistors
58P8220
Vsh1T 33K000 0.01% Vishay Foil Resistors 58P8220
VSH1T 33K000 0.01%

VSH1T 33K000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8220
Product Name Vsh1T 33K000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details