Vishay Precision Group Vsh1T 2K7000 0.01% Vishay Foil Resistors Y08752K70000T9L

Description
VSH1T 2K7000 0.01%
Description
VSH1T 2K7000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsh1T 2K7000 0.01% Vishay Foil Resistors - 58P8173 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1T 2K7000 0.01% Vishay Foil Resistors
58P8173
Vsh1T 2K7000 0.01% Vishay Foil Resistors 58P8173
VSH1T 2K7000 0.01%

VSH1T 2K7000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8173
Product Name Vsh1T 2K7000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers