Vishay Precision Group Vsh1 24K000 0.01% Vishay Foil Resistors Y087524K0000T0L

Description
VSH1 24K000 0.01%
Description
VSH1 24K000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsh1 24K000 0.01% Vishay Foil Resistors - 58P8192 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1 24K000 0.01% Vishay Foil Resistors
58P8192
Vsh1 24K000 0.01% Vishay Foil Resistors 58P8192
VSH1 24K000 0.01%

VSH1 24K000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8192
Product Name Vsh1 24K000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details