Vishay Precision Group Vsh1T 220R00 0.01% Vishay Foil Resistors Y0875220R000T9L

Description
VSH1T 220R00 0.01%
Description
VSH1T 220R00 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsh1T 220R00 0.01% Vishay Foil Resistors - 58P8188 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1T 220R00 0.01% Vishay Foil Resistors
58P8188
Vsh1T 220R00 0.01% Vishay Foil Resistors 58P8188
VSH1T 220R00 0.01%

VSH1T 220R00 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8188
Product Name Vsh1T 220R00 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details