Vishay Precision Group Vsh1T 200R00 0.01% Vishay Foil Resistors Y0875200R000T9L

Description
VSH1T 200R00 0.01%
Description
VSH1T 200R00 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsh1T 200R00 0.01% Vishay Foil Resistors - 58P8182 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1T 200R00 0.01% Vishay Foil Resistors
58P8182
Vsh1T 200R00 0.01% Vishay Foil Resistors 58P8182
VSH1T 200R00 0.01%

VSH1T 200R00 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8182
Product Name Vsh1T 200R00 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details