Vishay Precision Group Vsh1 1K5000 0.01% Vishay Foil Resistors Y08751K50000T0L

Description
VSH1 1K5000 0.01%
Description
VSH1 1K5000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsh1 1K5000 0.01% Vishay Foil Resistors - 58P8116 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1 1K5000 0.01% Vishay Foil Resistors
58P8116
Vsh1 1K5000 0.01% Vishay Foil Resistors 58P8116
VSH1 1K5000 0.01%

VSH1 1K5000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8116
Product Name Vsh1 1K5000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers