Vishay Precision Group Vsh1 1K2000 0.01% Vishay Foil Resistors Y08751K20000T0L

Description
VSH1 1K2000 0.01%
Description
VSH1 1K2000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsh1 1K2000 0.01% Vishay Foil Resistors - 58P8110 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1 1K2000 0.01% Vishay Foil Resistors
58P8110
Vsh1 1K2000 0.01% Vishay Foil Resistors 58P8110
VSH1 1K2000 0.01%

VSH1 1K2000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8110
Product Name Vsh1 1K2000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details