VISHAY PRECISION GROUP
Y08751K00000F0L -- VSH1 1K0000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsh1 1K0000 1.0% Vishay Foil Resistors
Y08751K00000F0L
Description
VSH1 1K0000 1.0%
Description
VSH1 1K0000 1.0%
Suppliers
Vsh1 1K0000 1.0% Vishay Foil Resistors
58P8104
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8104 |
|
Product Name
|
Vsh1 1K0000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
Nonstandard
Resistance Range
0.0100 ohms
Power Rating
5 watts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details