Vishay Precision Group Vsh1 154R00 1.0% Vishay Foil Resistors Y0875154R000F0L

Description
VSH1 154R00 1.0%
Description
VSH1 154R00 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsh1 154R00 1.0% Vishay Foil Resistors - 58P8152 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1 154R00 1.0% Vishay Foil Resistors
58P8152
Vsh1 154R00 1.0% Vishay Foil Resistors 58P8152
VSH1 154R00 1.0%

VSH1 154R00 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8152
Product Name Vsh1 154R00 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details