VISHAY PRECISION GROUP
Y087512K0000T0L -- VSH1 12K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsh1 12K000 0.01% Vishay Foil Resistors
Y087512K0000T0L
Description
VSH1 12K000 0.01%
Description
VSH1 12K000 0.01%
Suppliers
Vsh1 12K000 0.01% Vishay Foil Resistors
58P8136
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8136 |
|
Product Name
|
Vsh1 12K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
220 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0150 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details