Vishay Precision Group Vsh1 10R000 0.1% Vishay Foil Resistors Y087510R0000B0L

Description
VSH1 10R000 0.1%
Description
VSH1 10R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsh1 10R000 0.1% Vishay Foil Resistors - 58P8128 - Newark, An Avnet Company
Chicago, IL, United States
Vsh1 10R000 0.1% Vishay Foil Resistors
58P8128
Vsh1 10R000 0.1% Vishay Foil Resistors 58P8128
VSH1 10R000 0.1%

VSH1 10R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8128
Product Name Vsh1 10R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details