VISHAY PRECISION GROUP
Y087510K0000T0L -- VSH1 10K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsh1 10K000 0.01% Vishay Foil Resistors
Y087510K0000T0L
Description
VSH1 10K000 0.01%
Description
VSH1 10K000 0.01%
Suppliers
Vsh1 10K000 0.01% Vishay Foil Resistors
58P8126
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8126 |
|
Product Name
|
Vsh1 10K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6800 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Nonstandard
Resistance Range
1.00E-3 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers