Vishay Precision Group Chip Resistor - Surface Mount Y08500R01000F9R

Description
10 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y0850-.01ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y0850-.01ADKR-ND
Chip Resistor - Surface Mount Y0850-.01ADKR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y0850-.01ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y0850-.01ACT-ND
Chip Resistor - Surface Mount Y0850-.01ACT-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y0850-.01ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y0850-.01ATR-ND
Chip Resistor - Surface Mount Y0850-.01ATR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
SMD 0.01 Ohm 0.5W 2W Resistor - 52-Y08500R01000F9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01 Ohm 0.5W 2W Resistor
52-Y08500R01000F9R
SMD 0.01 Ohm 0.5W 2W Resistor 52-Y08500R01000F9R
Res Metal Foil 1625 0.01 Ohm 1% 0.5W(1/2W) ±2ppm/°C Wide Terminal SMD T/R Product overview: Y08500R01000F9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 0.5W, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y08500R01000F9R can be used for catalog matching and distributor lookup.

Res Metal Foil 1625 0.01 Ohm 1% 0.5W(1/2W) ±2ppm/°C Wide Terminal SMD T/R Product overview: Y08500R01000F9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 0.5W, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y08500R01000F9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number Y0850-.01ADKR-ND 52-Y08500R01000F9R
Product Name Chip Resistor - Surface Mount SMD 0.01 Ohm 0.5W 2W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516 1625
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers