VISHAY PRECISION GROUP
Y07939K09000F0L -- RCK02 9K09000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Rck02 9K09000 1.0% Vishay Foil Resistors
Y07939K09000F0L
Description
RCK02 9K09000 1.0%
Description
RCK02 9K09000 1.0%
Suppliers
Rck02 9K09000 1.0% Vishay Foil Resistors
58P8012
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8012 |
|
Product Name
|
Rck02 9K09000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Screw Terminals; Screw
Standards and Certifications
RoHS; No
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Power Rating
3 watts
View Details