Vishay Precision Group Rck02 54K9200 0.01% Vishay Foil Resistors Y079354K9200T0L

Description
RCK02 54K9200 0.01%
Description
RCK02 54K9200 0.01%

Suppliers

Company
Product
Description
Supplier Links
Rck02 54K9200 0.01% Vishay Foil Resistors - 58P8008 - Newark, An Avnet Company
Chicago, IL, United States
Rck02 54K9200 0.01% Vishay Foil Resistors
58P8008
Rck02 54K9200 0.01% Vishay Foil Resistors 58P8008
RCK02 54K9200 0.01%

RCK02 54K9200 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8008
Product Name Rck02 54K9200 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details