Vishay Precision Group Rck02 4K96700 0.01% Vishay Foil Resistors Y07934K96700T0L

Description
RCK02 4K96700 0.01%
Description
RCK02 4K96700 0.01%

Suppliers

Company
Product
Description
Supplier Links
Rck02 4K96700 0.01% Vishay Foil Resistors - 58P8004 - Newark, An Avnet Company
Chicago, IL, United States
Rck02 4K96700 0.01% Vishay Foil Resistors
58P8004
Rck02 4K96700 0.01% Vishay Foil Resistors 58P8004
RCK02 4K96700 0.01%

RCK02 4K96700 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8004
Product Name Rck02 4K96700 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details