Vishay Precision Group Rck02 4K42000 0.1% Vishay Foil Resistors Y07934K42000B0L

Description
RCK02 4K42000 0.1%
Description
RCK02 4K42000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Rck02 4K42000 0.1% Vishay Foil Resistors - 58P8003 - Newark, An Avnet Company
Chicago, IL, United States
Rck02 4K42000 0.1% Vishay Foil Resistors
58P8003
Rck02 4K42000 0.1% Vishay Foil Resistors 58P8003
RCK02 4K42000 0.1%

RCK02 4K42000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8003
Product Name Rck02 4K42000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers