Vishay Precision Group Rck02 3K75000 0.01% Vishay Foil Resistors Y07933K75000T0L

Description
RCK02 3K75000 0.01%
Description
RCK02 3K75000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Rck02 3K75000 0.01% Vishay Foil Resistors - 58P8000 - Newark, An Avnet Company
Chicago, IL, United States
Rck02 3K75000 0.01% Vishay Foil Resistors
58P8000
Rck02 3K75000 0.01% Vishay Foil Resistors 58P8000
RCK02 3K75000 0.01%

RCK02 3K75000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8000
Product Name Rck02 3K75000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details