Vishay Precision Group Rck02 301R600 0.01% Vishay Foil Resistors Y0793301R600T0L

Description
RCK02 301R600 0.01%
Description
RCK02 301R600 0.01%

Suppliers

Company
Product
Description
Supplier Links
Rck02 301R600 0.01% Vishay Foil Resistors - 58P8001 - Newark, An Avnet Company
Chicago, IL, United States
Rck02 301R600 0.01% Vishay Foil Resistors
58P8001
Rck02 301R600 0.01% Vishay Foil Resistors 58P8001
RCK02 301R600 0.01%

RCK02 301R600 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8001
Product Name Rck02 301R600 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details