Vishay Precision Group Rck02 19K8000 0.01% Vishay Foil Resistors Y079319K8000T0L

Description
RCK02 19K8000 0.01%
Description
RCK02 19K8000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Rck02 19K8000 0.01% Vishay Foil Resistors - 58P7997 - Newark, An Avnet Company
Chicago, IL, United States
Rck02 19K8000 0.01% Vishay Foil Resistors
58P7997
Rck02 19K8000 0.01% Vishay Foil Resistors 58P7997
RCK02 19K8000 0.01%

RCK02 19K8000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7997
Product Name Rck02 19K8000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details