Vishay Precision Group Vsrj 9K8000 0.01% Vishay Foil Resistors Y07899K80000T0L

Description
VSRJ 9K8000 0.01%
Description
VSRJ 9K8000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsrj 9K8000 0.01% Vishay Foil Resistors - 58P7978 - Newark, An Avnet Company
Chicago, IL, United States
Vsrj 9K8000 0.01% Vishay Foil Resistors
58P7978
Vsrj 9K8000 0.01% Vishay Foil Resistors 58P7978
VSRJ 9K8000 0.01%

VSRJ 9K8000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7978
Product Name Vsrj 9K8000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details