VISHAY PRECISION GROUP
Y078998K0000T0L -- VSRJ 98K000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsrj 98K000 0.01% Vishay Foil Resistors
Y078998K0000T0L
Description
VSRJ 98K000 0.01%
Description
VSRJ 98K000 0.01%
Suppliers
Vsrj 98K000 0.01% Vishay Foil Resistors
58P7990
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P7990 |
|
Product Name
|
Vsrj 98K000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
107000 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Solder
Standards and Certifications
RoHS; No
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalAlloy
View Details