Vishay Precision Group Vsrjt 40K000 0.1% Vishay Foil Resistors Y078940K0000B9L

Description
VSRJT 40K000 0.1%
Description
VSRJT 40K000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsrjt 40K000 0.1% Vishay Foil Resistors - 58P7949 - Newark, An Avnet Company
Chicago, IL, United States
Vsrjt 40K000 0.1% Vishay Foil Resistors
58P7949
Vsrjt 40K000 0.1% Vishay Foil Resistors 58P7949
VSRJT 40K000 0.1%

VSRJT 40K000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7949
Product Name Vsrjt 40K000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details