Vishay Precision Group Vsrj 30R000 0.1% Vishay Foil Resistors Y078930R0000B0L

Description
VSRJ 30R000 0.1%
Description
VSRJ 30R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsrj 30R000 0.1% Vishay Foil Resistors - 58P7931 - Newark, An Avnet Company
Chicago, IL, United States
Vsrj 30R000 0.1% Vishay Foil Resistors
58P7931
Vsrj 30R000 0.1% Vishay Foil Resistors 58P7931
VSRJ 30R000 0.1%

VSRJ 30R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7931
Product Name Vsrj 30R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details