VISHAY PRECISION GROUP
Y078927K0000T9L -- VSRJT 27K0000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsrjt 27K0000 0.01% Vishay Foil Resistors
Y078927K0000T9L
Description
VSRJT 27K0000 0.01%
Description
VSRJT 27K0000 0.01%
Suppliers
Vsrjt 27K0000 0.01% Vishay Foil Resistors
58P7921
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P7921 |
|
Product Name
|
Vsrjt 27K0000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2010 (5025 Metric)
Resistance Range
0.5000 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details