Vishay Precision Group Vsrj 1K3269 0.01% Vishay Foil Resistors Y07891K32690T0L

Description
VSRJ 1K3269 0.01%
Description
VSRJ 1K3269 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsrj 1K3269 0.01% Vishay Foil Resistors - 58P7840 - Newark, An Avnet Company
Chicago, IL, United States
Vsrj 1K3269 0.01% Vishay Foil Resistors
58P7840
Vsrj 1K3269 0.01% Vishay Foil Resistors 58P7840
VSRJ 1K3269 0.01%

VSRJ 1K3269 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7840
Product Name Vsrj 1K3269 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details