Vishay Precision Group Vsrj 1K0000 0.02% Vishay Foil Resistors Y07891K00000Q0L

Description
VSRJ 1K0000 0.02%
Description
VSRJ 1K0000 0.02%

Suppliers

Company
Product
Description
Supplier Links
Vsrj 1K0000 0.02% Vishay Foil Resistors - 58P7836 - Newark, An Avnet Company
Chicago, IL, United States
Vsrj 1K0000 0.02% Vishay Foil Resistors
58P7836
Vsrj 1K0000 0.02% Vishay Foil Resistors 58P7836
VSRJ 1K0000 0.02%

VSRJ 1K0000 0.02%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7836
Product Name Vsrj 1K0000 0.02% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details