VISHAY PRECISION GROUP
Y078914K1900B9L -- VSRJT 14K1900 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vsrjt 14K1900 0.1% Vishay Foil Resistors
Y078914K1900B9L
Description
VSRJT 14K1900 0.1%
Description
VSRJT 14K1900 0.1%
Suppliers
Vsrjt 14K1900 0.1% Vishay Foil Resistors
58P7875
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P7875 |
|
Product Name
|
Vsrjt 14K1900 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range
100 ohms
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details