Vishay Precision Group Vsrj 140R00 0.1% Vishay Foil Resistors Y0789140R000B0L

Description
VSRJ 140R00 0.1%
Description
VSRJ 140R00 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vsrj 140R00 0.1% Vishay Foil Resistors - 58P7876 - Newark, An Avnet Company
Chicago, IL, United States
Vsrj 140R00 0.1% Vishay Foil Resistors
58P7876
Vsrj 140R00 0.1% Vishay Foil Resistors 58P7876
VSRJ 140R00 0.1%

VSRJ 140R00 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7876
Product Name Vsrj 140R00 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details