Vishay Precision Group Vsrj 10R000 1.0% Vishay Foil Resistors Y078910R0000F0L

Description
VSRJ 10R000 1.0%
Description
VSRJ 10R000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vsrj 10R000 1.0% Vishay Foil Resistors - 58P7856 - Newark, An Avnet Company
Chicago, IL, United States
Vsrj 10R000 1.0% Vishay Foil Resistors
58P7856
Vsrj 10R000 1.0% Vishay Foil Resistors 58P7856
VSRJ 10R000 1.0%

VSRJ 10R000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7856
Product Name Vsrj 10R000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details