Vishay Precision Group Vsrj 10K000 0.01% Vishay Foil Resistors Y078910K0000T0L

Description
VSRJ 10K000 0.01%
Description
VSRJ 10K000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vsrj 10K000 0.01% Vishay Foil Resistors - 58P7850 - Newark, An Avnet Company
Chicago, IL, United States
Vsrj 10K000 0.01% Vishay Foil Resistors
58P7850
Vsrj 10K000 0.01% Vishay Foil Resistors 58P7850
VSRJ 10K000 0.01%

VSRJ 10K000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P7850
Product Name Vsrj 10K000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details