RADIAL,.4W,100K,.1%,
100 kOhms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
S102L 100K000 0.1%
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y0786100K000B0L | Y0786100K000B0L-ND | 58P7805 |
| Product Name | RADIAL,.4W,100K,.1%,.2LS,BULK | Through Hole Resistors | S102L 100K000 0.1% Vishay Foil Resistors |
| Mounting / Packaging | Radial Leads | Radial | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 0.4000 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |